Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037177-2SC4620TV2Q
Polarity: NPN
Gain Bandwidth Product: 20 MHz
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1 W
Collector Base Voltage (VCBO): 400 V
Collector Emitter Voltage (VCEO): 400 V
Emitter Base Voltage (VEBO): 7 V
hFE Min: 120
Max Collector Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037177-2SC4620TV2Q |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC4620TV2Q |