Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985821-2SC4081FRAT10
Mounting: SMD (SMT)
Polarity: NPN
Number of Pins: 3
Categories: OEM Parts(0-9)
Case / Package: SOT-323
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 200 mW
Collector Emitter Breakdown Voltage: 50 V
Transition Frequency: 180 MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985821-2SC4081FRAT106Q |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC4081FRAT106Q |