ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SC1740S-S 2SC1740S-S

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 721518-2SC1740S-S Manufacturer Homepage: www.rohm.com Reference case: TO-92S Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 721518-2SC1740S-S Manufacturer Homepage: www.rohm.com Reference case: TO-92S Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC1740S-S - 721518-2SC1740S-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC1740S-S
721518-2SC1740S-S
TRANSISTORS - Transistors (BJT) - Single - 2SC1740S-S 721518-2SC1740S-S
Manufacturer: Rohm Semiconductor Win Source Part Number: 721518-2SC1740S-S Manufacturer Homepage: www.rohm.com Reference case: TO-92S Reference Date Code: 06+ Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 721518-2SC1740S-S
Manufacturer Homepage: www.rohm.com
Reference case: TO-92S
Reference Date Code: 06+
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 721518-2SC1740S-S
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC1740S-S
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details