ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SB1238-Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 154593-2SB1238-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1238Q Alternative Parts (Cross-Reference): 2SB1238TV2Q; NTE19; DSA8102R; DSA8102; Introduction Date: November 18, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 154593-2SB1238-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1238Q Alternative Parts (Cross-Reference): 2SB1238TV2Q; NTE19; DSA8102R; DSA8102; Introduction Date: November 18, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154593-2SB1238-Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154593-2SB1238-Q
Discrete Semiconductor Products 154593-2SB1238-Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 154593-2SB1238-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1238Q Alternative Parts (Cross-Reference): 2SB1238TV2Q; NTE19; DSA8102R; DSA8102; Introduction Date: November 18, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 154593-2SB1238-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB1238Q
Alternative Parts (Cross-Reference): 2SB1238TV2Q; NTE19; DSA8102R; DSA8102;
Introduction Date: November 18, 1998
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154593-2SB1238-Q
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details