Manufacturer: Rohm Semiconductor
Win Source Part Number: 762446-2SAR512P5T100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 430MHz
Family Name: 2SAR512P5
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 35mA, 700mA
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 100mA, 2V
Alternative Parts (Cross-Reference): 2SAR512PFRAT100;
Introduction Date: April 22, 2016
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 762446-2SAR512P5T100 |
| Product Name | Electronic Surplus - 2SAR512P5T100 |