ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SA1797-P

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 154009-2SA1797-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1797P Alternative Parts (Cross-Reference): 2SAR543R; 2SAR543RTL; 2SAR533P; 2SAR533PT100; Introduction Date: November 18, 1998 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 154009-2SA1797-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1797P Alternative Parts (Cross-Reference): 2SAR543R; 2SAR543RTL; 2SAR533P; 2SAR533PT100; Introduction Date: November 18, 1998 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154009-2SA1797-P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154009-2SA1797-P
Discrete Semiconductor Products 154009-2SA1797-P
Manufacturer: Rohm Semiconductor Win Source Part Number: 154009-2SA1797-P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1797P Alternative Parts (Cross-Reference): 2SAR543R; 2SAR543RTL; 2SAR533P; 2SAR533PT100; Introduction Date: November 18, 1998 ECCN: EAR99 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 154009-2SA1797-P
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1797P
Alternative Parts (Cross-Reference): 2SAR543R; 2SAR543RTL; 2SAR533P; 2SAR533PT100;
Introduction Date: November 18, 1998
ECCN: EAR99
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154009-2SA1797-P
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - SN74AVC4T234ZSUR - ODG (Origin Data Global)
Specs
Package Type 11-XFBGA, CSPBGA
Output Type Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers