ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SA1727-Q

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 153916-2SA1727-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1727Q Alternative Parts (Cross-Reference): 2SA1400-ZN; 2SA1400M-Z; 2SA1400-ZM; 2SA1400N-Z; Introduction Date: November 18, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 153916-2SA1727-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1727Q Alternative Parts (Cross-Reference): 2SA1400-ZN; 2SA1400M-Z; 2SA1400-ZM; 2SA1400N-Z; Introduction Date: November 18, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153916-2SA1727-Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153916-2SA1727-Q
Discrete Semiconductor Products 153916-2SA1727-Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 153916-2SA1727-Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1727Q Alternative Parts (Cross-Reference): 2SA1400-ZN; 2SA1400M-Z; 2SA1400-ZM; 2SA1400N-Z; Introduction Date: November 18, 1998 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 153916-2SA1727-Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1727Q
Alternative Parts (Cross-Reference): 2SA1400-ZN; 2SA1400M-Z; 2SA1400-ZM; 2SA1400N-Z;
Introduction Date: November 18, 1998
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153916-2SA1727-Q
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100324SCX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; TTL
View Details
Translators, Level Shifters - 1727-2877-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details