ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (0 - 9) - 2SA1038STPR 2SA1038STPR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036493-2SA1038STPR Polarity: PNP Gain Bandwidth Product: 140 MHz Number of Pins: 3 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 300 mW Collector Base Voltage (VCBO): 120 V Collector Emitter Voltage (VCEO): 120 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 50 mA
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036493-2SA1038STPR Polarity: PNP Gain Bandwidth Product: 140 MHz Number of Pins: 3 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 300 mW Collector Base Voltage (VCBO): 120 V Collector Emitter Voltage (VCEO): 120 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SA1038STPR - 1036493-2SA1038STPR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SA1038STPR
1036493-2SA1038STPR
OEM Parts - OEM Parts (0 - 9) - 2SA1038STPR 1036493-2SA1038STPR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036493-2SA1038STPR Polarity: PNP Gain Bandwidth Product: 140 MHz Number of Pins: 3 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 300 mW Collector Base Voltage (VCBO): 120 V Collector Emitter Voltage (VCEO): 120 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 50 mA

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036493-2SA1038STPR
Polarity: PNP
Gain Bandwidth Product: 140 MHz
Number of Pins: 3
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 300 mW
Collector Base Voltage (VCBO): 120 V
Collector Emitter Voltage (VCEO): 120 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1036493-2SA1038STPR
Product Name OEM Parts - OEM Parts (0 - 9) - 2SA1038STPR
Unlock Full Specs
to access all available technical data