ROHM Semiconductor USA, LLC SSOP Clock and Timing IC 2363FV-E2

Description
IC CLOCK GEN DVD-VIDEO SSOP-B16 Product overview: 2363FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-2363FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN DVD-VIDEO SSOP-B16 Product overview: 2363FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-2363FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Clock and Timing IC - 763-2363FV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-2363FV-E2
SSOP Clock and Timing IC 763-2363FV-E2
IC CLOCK GEN DVD-VIDEO SSOP-B16 Product overview: 2363FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-2363FV-E2 can be used for catalog matching and distributor lookup.

IC CLOCK GEN DVD-VIDEO SSOP-B16 Product overview: 2363FV-E2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-2363FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 2363FV-E2
197405-2363FV-E2
Clock/Timing - Clock/Timing - Application Specific - 2363FV-E2 197405-2363FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 197405-2363FV-E2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Audio Video Equipment for DVD Players Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 16-SSOPB Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 54MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Rohm Semiconductor
Win Source Part Number: 197405-2363FV-E2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Audio Video Equipment for DVD Players
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-SSOPB
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 54MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-2363FV-E2 197405-2363FV-E2
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 2363FV-E2
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 16-SSOPB
Frequency 54 MHz 54 MHz
Unlock Full Specs
to access all available technical data