DIODE GEN PURP 80V 100MA EMD2 Product overview: 1SS400TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400TE61 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005474-1SS400TE61
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMD2
Alternative Parts (Cross-Reference): DA2S10100L; 1SS400FHTE61; 1SS400GFHT2R;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 80V 100MA EMD2
DIODE GEN PURP 80V 100MA EMD2
SMALL SIGNAL DIODE, 90V, SOD-523; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-1SS400TE61 | 005474-1SS400TE61 | 1SS400TE61 | 1SS400TE61 | 84R7750 |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - 1SS400TE61 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, 90V, Sod-523; Diode Configuration Rohm |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | |||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |