ROHM Semiconductor USA, LLC 80V 100MA Diode and Rectifier 1SS400GT2R

Description
DIODE GEN PURP 80V 100MA VMD2 Product overview: 1SS400GT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400GT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 100MA VMD2 Product overview: 1SS400GT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400GT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 100MA Diode and Rectifier - 280-1SS400GT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-1SS400GT2R
80V 100MA Diode and Rectifier 280-1SS400GT2R
DIODE GEN PURP 80V 100MA VMD2 Product overview: 1SS400GT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400GT2R can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA VMD2 Product overview: 1SS400GT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS400GT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1SS400GT2R - 005472-1SS400GT2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS400GT2R
005472-1SS400GT2R
Diodes, Rectifiers - Single - 1SS400GT2R 005472-1SS400GT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 005472-1SS400GT2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 80V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: VMD2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005472-1SS400GT2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMD2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SS400GT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SS400GT2R
Discrete Semiconductor Products - Diodes - Rectifiers 1SS400GT2R
DIODE GEN PURP 80V 100MA VMD2

DIODE GEN PURP 80V 100MA VMD2

Supplier's Site
Single Diodes - 1SS400GT2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SS400GT2R
Single Diodes 1SS400GT2R
DIODE GEN PURP 80V 100MA VMD2

DIODE GEN PURP 80V 100MA VMD2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 280-1SS400GT2R 005472-1SS400GT2R 1SS400GT2R 1SS400GT2R
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Single - 1SS400GT2R Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SOD-723
RoHS Compliant RoHS
Tj -55 C (-67 F) 150 C (302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V 250MA SOT23 Diode and Rectifier - 280-BAS16E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
7 suppliers
General purpose diode - BAS321-QF - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 5 amps
VRRM 200 volts
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers