ROHM Semiconductor USA, LLC Diode, Aec-Q101, 0.1A, Sod-323Fl; Diode Configuration Rohm 1SS356FHTW11

Description
DIODE, AEC-Q101, 0.1A, SOD-323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; RoHS Compliant: Yes
Datasheet
Description
DIODE, AEC-Q101, 0.1A, SOD-323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Aec-Q101, 0.1A, Sod-323Fl; Diode Configuration Rohm - 28AC6712 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.1A, Sod-323Fl; Diode Configuration Rohm
28AC6712
Diode, Aec-Q101, 0.1A, Sod-323Fl; Diode Configuration Rohm 28AC6712
DIODE, AEC-Q101, 0.1A, SOD-323FL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; RoHS Compliant: Yes

DIODE, AEC-Q101, 0.1A, SOD-323FL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):100mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC6712
Product Name Diode, Aec-Q101, 0.1A, Sod-323Fl; Diode Configuration Rohm
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4987 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 29.4 mA
IR 2 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details