ROHM Semiconductor USA, LLC Band Switching Diode 1SS356

Description
Diode
Request a Quote Datasheet
Description
Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Switching Diode - 1SS356 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Band Switching Diode
1SS356
Band Switching Diode 1SS356
Diode

Diode

Supplier's Site Datasheet
Hard To Find - 1SS356 - 1122740-1SS356 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SS356
1122740-1SS356
Hard To Find - 1SS356 1122740-1SS356
Manufacturer: Rohm Semiconductor Win Source Part Number: 1122740-1SS356 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1122740-1SS356
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Diodes Diodes
Product Number 1SS356 1122740-1SS356
Product Name Band Switching Diode Hard To Find - 1SS356
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4470 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode, Schottky, 15Ma, 70V, Full Reel; Diode Configuration Nexperia - 27AC0746 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details