ROHM Semiconductor USA, LLC Switching Diode 1SS355

Description
ROHM recommends 1SS355VM as standard spec.
Request a Quote Datasheet
Description
ROHM recommends 1SS355VM as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diode - 1SS355 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Switching Diode
1SS355
Switching Diode 1SS355
ROHM recommends 1SS355VM as standard spec.

ROHM recommends 1SS355VM as standard spec.

Supplier's Site
Diodes, Rectifiers - Single - 1SS355 - 095998-1SS355 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SS355
095998-1SS355
Diodes, Rectifiers - Single - 1SS355 095998-1SS355
Manufacturer: Rohm Semiconductor Win Source Part Number: 095998-1SS355 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 80V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: UMD2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 095998-1SS355
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMD2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Diodes Diodes
Product Number 1SS355 095998-1SS355
Product Name Switching Diode Diodes, Rectifiers - Single - 1SS355
RoHS Compliant RoHS
VF 1.2 volts 1.2 volts
IF 100000 mA
VR 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 20V SOT-23 Diode and Rectifier - 284-SMS3923-005 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes - 3FF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers