ROHM Semiconductor USA, LLC 400V 1A Diode and Rectifier 1SR156-400TE25

Description
DIODE GEN PURP 400V 1A PMDS Product overview: 1SR156-400TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR156-400TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A PMDS Product overview: 1SR156-400TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR156-400TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-1SR156-400TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1SR156-400TE25
400V 1A Diode and Rectifier 280-1SR156-400TE25
DIODE GEN PURP 400V 1A PMDS Product overview: 1SR156-400TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR156-400TE25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A PMDS Product overview: 1SR156-400TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR156-400TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 1SR156-400TE25 - 005459-1SR156-400TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SR156-400TE25
005459-1SR156-400TE25
Diodes, Rectifiers - Single - 1SR156-400TE25 005459-1SR156-400TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 005459-1SR156-400TE2 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA Reverse Recovery Time (trr): 400ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005459-1SR156-400TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA
Reverse Recovery Time (trr): 400ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - 1SR156-400TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SR156-400TE25
Single Diodes 1SR156-400TE25
DIODE GEN PURP 400V 1A PMDS

DIODE GEN PURP 400V 1A PMDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SR156-400TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SR156-400TE25
Discrete Semiconductor Products - Diodes - Rectifiers 1SR156-400TE25
DIODE GEN PURP 400V 1A PMDS

DIODE GEN PURP 400V 1A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1SR156-400TE25
Rectifiers 1SR156-400TE25
Rectifiers RECT 400V 1A

Rectifiers RECT 400V 1A

Buy Now Datasheet
DIODE GEN PURP 400V 1A PMDS - 687-1SR156-400TE25 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 1A PMDS
687-1SR156-400TE25
DIODE GEN PURP 400V 1A PMDS 687-1SR156-400TE25
DIODE GEN PURP 400V 1A PMDS

DIODE GEN PURP 400V 1A PMDS

Supplier's Site
Diode, Standard, Smd; Repetitive Reverse Voltage Vrrm Max Rohm - 74M5721 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, Smd; Repetitive Reverse Voltage Vrrm Max Rohm
74M5721
Diode, Standard, Smd; Repetitive Reverse Voltage Vrrm Max Rohm 74M5721
DIODE, STANDARD, SMD; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:0.4µs; Forward Surge Current Ifsm Max:20A; Operating RoHS Compliant: Yes

DIODE, STANDARD, SMD; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:0.4µs; Forward Surge Current Ifsm Max:20A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes Diodes
Product Number 280-1SR156-400TE25 005459-1SR156-400TE25 1SR156-400TE25 1SR156-400TE25 1SR156-400TE25 687-1SR156-400TE25 74M5721
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1SR156-400TE25 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 400V 1A PMDS Diode, Standard, Smd; Repetitive Reverse Voltage Vrrm Max Rohm
Package Tape & Reel (TR) SMA; DO-214AC, SMA SOD-106; SOD-106-2 SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details