ROHM Semiconductor USA, LLC 400V 1A Diode and Rectifier 1SR154-400TE25A

Description
DIODE GEN PURP 400V 1A PMDS Product overview: 1SR154-400TE25A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR154-400TE25A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A PMDS Product overview: 1SR154-400TE25A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR154-400TE25A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-1SR154-400TE25A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1SR154-400TE25A
400V 1A Diode and Rectifier 280-1SR154-400TE25A
DIODE GEN PURP 400V 1A PMDS Product overview: 1SR154-400TE25A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR154-400TE25A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A PMDS Product overview: 1SR154-400TE25A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR154-400TE25A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 1SR154-400TE25A - 905786-1SR154-400TE25A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1SR154-400TE25A
905786-1SR154-400TE25A
Diodes, Rectifiers - Single - 1SR154-400TE25A 905786-1SR154-400TE25A
Manufacturer: Rohm Semiconductor Win Source Part Number: 905786-1SR154-400TE2 5A Features: Diode Standard 400 V 1A Surface Mount PMDS Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 1SR154-400 Categories: Discrete Semiconductor Products Case / Package: PMDS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 1SR154-400TE25ADKR, 1SR154-400TE25ACT, 1SR154-400TE25A-ND, 1SR154-400TE25ATR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 905786-1SR154-400TE25A
Features: Diode Standard 400 V 1A Surface Mount PMDS
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SR154-400
Categories: Discrete Semiconductor Products
Case / Package: PMDS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1SR154-400TE25ADKR, 1SR154-400TE25ACT, 1SR154-400TE25A-ND, 1SR154-400TE25ATR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1SR154-400TE25A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1SR154-400TE25A
Discrete Semiconductor Products - Diodes - Rectifiers 1SR154-400TE25A
DIODE GEN PURP 400V 1A PMDS

DIODE GEN PURP 400V 1A PMDS

Supplier's Site
Single Diodes - 1SR154-400TE25A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1SR154-400TE25A
Single Diodes 1SR154-400TE25A
DIODE GEN PURP 400V 1A PMDS

DIODE GEN PURP 400V 1A PMDS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 280-1SR154-400TE25A 905786-1SR154-400TE25A 1SR154-400TE25A 1SR154-400TE25A
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1SR154-400TE25A Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SMA; DO-214AC, SMA
RoHS Compliant RoHS
Tj 150 C (302 F)
Diode Type Diode Standard 400 V 1A Surface Mount PMDS
Unlock Full Specs
to access all available technical data