Manufacturer: Rohm Semiconductor
Win Source Part Number: 005457-1SR154-400TE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Family Name: 1SR154-400
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): GS1GE-TPS05; 1SR154-400; GS1GE-TPS05-HF; GS1G;
Introduction Date: October 11, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 400V 1A PMDS Product overview: 1SR154-400TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SR154-400TE25 can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount PMDS
DIODE GEN PURP 400V 1A PMDS
DIODE GEN PURP 400V 1A PMDS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 005457-1SR154-400TE25 | 280-1SR154-400TE25 | 1SR154-400TE25TR-ND | 1SR154-400TE25 | 1SR154-400TE25 |
| Product Name | Diodes, Rectifiers - Single - 1SR154-400TE25 | 400V 1A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 400 volts | 400 volts | |||
| IR | 0.0100 mA | 0.0100 mA |