ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - 1N4004A 1N4004A

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053606-1N4004A Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053606-1N4004A Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4004A - 053606-1N4004A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4004A
053606-1N4004A
Diodes, Rectifiers - Single - 1N4004A 053606-1N4004A
Manufacturer: Rohm Semiconductor Win Source Part Number: 053606-1N4004A Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053606-1N4004A
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
400V 1A Diode and Rectifier - 280-1N4004A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N4004A
400V 1A Diode and Rectifier 280-1N4004A
DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 053606-1N4004A 280-1N4004A
Product Name Diodes, Rectifiers - Single - 1N4004A 400V 1A Diode and Rectifier
Diode Type Standard
VF 1.1 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diodes - 8269121 - RS Components, Ltd.
Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Protector
RoHS Compliant RoHS
View Details
2 suppliers
Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 40 volts
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers