IC REG LDO 15V 0.5A TO220FP Product overview: 178M15T from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-178M15T can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 053605-178M15T
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220FP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 500mA (TYP)
Operating Supply Current: 4.5mA to 6mA
PSRR: 60dB (120Hz)
Control Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-178M15T | 053605-178M15T |
| Product Name | 15V 0.5A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - 178M15T |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Bulk | TO-220; Other; TO-220FP |
| Output Voltage | 15 volts | 15 volts |
| IOUT | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 2 volts | 2 volts |