Rohde & Sohn GmbH + Co. KG Pull Handle Assemblies TCH-165

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole/Front Mount Through Hole Angled Pull Handle Assembly is 8.90 in long with 7.870 in between mounting holes.This right angled assembly is made of durable Grey Stainless Steel.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole/Front Mount Through Hole Angled Pull Handle Assembly is 8.90 in long with 7.870 in between mounting holes.This right angled assembly is made of durable Grey Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Pull Handle Assemblies - TCH-165 - Reid Supply
Norton Shores, MI, United States
Pull Handle Assemblies
TCH-165
Pull Handle Assemblies TCH-165
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Through Hole/Front Mount Through Hole Angled Pull Handle Assembly is 8.90 in long with 7.870 in between mounting holes.This right angled assembly is made of durable Grey Stainless Steel.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Through Hole/Front Mount Through Hole Angled Pull Handle Assembly is 8.90 in long with 7.870 in between mounting holes.This right angled assembly is made of durable Grey Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TCH-165
Product Name Pull Handle Assemblies
Handle Type 2-point Handle
Colors / Finishes Available Gray
Handle Material Metal
Material Description 302 Stainless Steel
Handle Length 8.9 inches (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Metal One-Piece Pull Handles - SUG-27 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 491 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Handles - HM1315-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details