Rohde & Sohn GmbH + Co. KG Metal One-Piece Pull Handles TCH-144

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Female Right Angle Round Bar/Ferrule Base Pull Handle is rear mounted with between M5 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Female Right Angle Round Bar/Ferrule Base Pull Handle is rear mounted with between M5 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - TCH-144 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
TCH-144
Metal One-Piece Pull Handles TCH-144
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Female Right Angle Round Bar/Ferrule Base Pull Handle is rear mounted with between M5 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Steel Female Right Angle Round Bar/Ferrule Base Pull Handle is rear mounted with between M5 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TCH-144
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Steel
Height 1.61 inches (40.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 7149 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
View Details
3 suppliers
Handles - HM5514-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Metal One-Piece Pull Handles - SUG-52 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details