Rohde & Sohn GmbH + Co. KG Metal One-Piece Pull Handles TCH-123

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Straight Angled w/Hand Grip (Type A) Pull Handle is rear mounted with 4.720 in between M6 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Straight Angled w/Hand Grip (Type A) Pull Handle is rear mounted with 4.720 in between M6 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - TCH-123 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
TCH-123
Metal One-Piece Pull Handles TCH-123
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Straight Angled w/Hand Grip (Type A) Pull Handle is rear mounted with 4.720 in between M6 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Straight Angled w/Hand Grip (Type A) Pull Handle is rear mounted with 4.720 in between M6 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TCH-123
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Revolving Handle - RG, RGS - Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black; Black Matte
Features Revolving Handle
Handle Material Plastic
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 7179 - Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 6.44 inches (163 mm)
Tapered Handle Diameter 0.3120 inches (7.92 mm)
View Details
2 suppliers