Rogan Corporation Low Profile with No Core-Outs Clamping Knobs SIGMA-10

Description
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
Description
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.

Suppliers

Company
Product
Description
Supplier Links
Low Profile with No Core-Outs Clamping Knobs - SIGMA-10 - Rogan Corporation
Northbrook, IL, USA
Low Profile with No Core-Outs Clamping Knobs
SIGMA-10
Low Profile with No Core-Outs Clamping Knobs SIGMA-10
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
  • Knob Style: Solid Top
  • Material: Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
    Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
    Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number SIGMA-10
Product Name Low Profile with No Core-Outs Clamping Knobs
Knob Type Clamping / Torque Knob; Thumbscrew
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34252 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Knurled Knob - BJ750-N - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Oxide, Chrome Plated
Features Knurled
Knob Material Metal
View Details
Clamping Knobs - 2845458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details