Rogan Corporation Clear Plastic Dial Control Knob RB-67-5-TSK

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top

Suppliers

Company
Product
Description
Supplier Links
Clear Plastic Dial Control Knob - RB-67-5-TSK - Rogan Corporation
Northbrook, IL, USA
Clear Plastic Dial Control Knob
RB-67-5-TSK
Clear Plastic Dial Control Knob RB-67-5-TSK
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Bushing and Set Screw(s)
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number RB-67-5-TSK
Product Name Clear Plastic Dial Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Knurled; Skirted
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Steel Knurled Control Knob with Stud - 21247 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Knurled Thumb Knob - TKN, TKS - Imao-Fixtureworks
Specs
Knob Type Thumbscrew
Colors / Finishes Available Chrome Plate Finish
Features Knurled
View Details