Rogan Corporation Clear Plastic Dial Control Knob RB-67-0-TSK

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top

Suppliers

Company
Product
Description
Supplier Links
Clear Plastic Dial Control Knob - RB-67-0-TSK - Rogan Corporation
Northbrook, IL, USA
Clear Plastic Dial Control Knob
RB-67-0-TSK
Clear Plastic Dial Control Knob RB-67-0-TSK
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Bushing and Set Screw(s)
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number RB-67-0-TSK
Product Name Clear Plastic Dial Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Knurled; Skirted
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Dial Indicator Knurled Knob - D38 - Imao-Fixtureworks
Specs
Features Indicator / Pointer; Knurled
Knob Material Metal
Material Description Knob: Aluminum; Window: Acrylic Plastic; Dial: Aluminum (A1050P)
View Details
Clamping Knobs - 188855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
Switch Knobs - 6-1437621-7 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.9370 inches (23.8 mm)
View Details