PTSC-3 -- SLIDE CONTROL KNOB
Rogan Corporation
Slide Control Knob
PTSC-3
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Suppliers
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
- Material: 2-Shot SoftTouch TPE over Polypropylene
- Finish: Matte
- Shaft Configurations: Tapered and Non-Tapered Plastic Shaft
- Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
PTSC-3 |
|
Product Name
|
Slide Control Knob |
|
Knob Type
|
Instrument / Control Knob; Slider
|
|
Colors / Finishes Available
|
Various Colors
|
|
Features
|
Indicator / Pointer
|
|
Knob Material
|
Plastic; Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter / Width
1 inches (25.4 mm)
Height
0.9843 inches (25 mm)
View Details
Knob Type
Instrument / Control Knob
Colors / Finishes Available
Black Oxide
Features
Knurled
View Details
Knob Type
Instrument / Control Knob
Features
Illuminated
Knob Material
Plastic
View Details
Knob Type
Five Arms / Lobes (Stars Knob)
Colors / Finishes Available
Glossy Finish
Knob Material
Plastic
View Details