Rogan CorporationPointer Control Knob with SkirtPT-1-P-S
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or
Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
Rogan Corporation
Done
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or
Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or
Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
Material: 2-Shot SoftTouch TPE over Polypropylene
Finish: Matte
Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or