Rogan Corporation 4 Lobe Clamping Knob LP-3

Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
4 Lobe Clamping Knob - LP-3 - Rogan Corporation
Northbrook, IL, USA
4 Lobe Clamping Knob
LP-3
4 Lobe Clamping Knob LP-3
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number LP-3
Product Name 4 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description TPE over Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Stainless Steel Palm Grips - 40388 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Aluminum Ball Knob - ALB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details