Rogan Corporation Clear Plastic Skirt Control Knob G-10-CSK

Description
Rogan’s build-to-order plastic clamping knobs and plastic control knobs let you cost effectively, adapt the size, color, studs and inserts of our knobs to fit your need. We offer a variety of popular sizes, styles, and materials that save you valuable time and tooling costs. Our plastic knobs are offered in single shot and Rogan’s soft touch 2-shot process. We offer a variety of standard colors with no extra charge including black, white, red, light grey, yellow and blue.
Description
Rogan’s build-to-order plastic clamping knobs and plastic control knobs let you cost effectively, adapt the size, color, studs and inserts of our knobs to fit your need. We offer a variety of popular sizes, styles, and materials that save you valuable time and tooling costs. Our plastic knobs are offered in single shot and Rogan’s soft touch 2-shot process. We offer a variety of standard colors with no extra charge including black, white, red, light grey, yellow and blue.

Suppliers

Company
Product
Description
Supplier Links
Clear Plastic Skirt Control Knob - G-10-CSK - Rogan Corporation
Northbrook, IL, USA
Clear Plastic Skirt Control Knob
G-10-CSK
Clear Plastic Skirt Control Knob G-10-CSK
Rogan’s build-to-order plastic clamping knobs and plastic control knobs let you cost effectively, adapt the size, color, studs and inserts of our knobs to fit your need. We offer a variety of popular sizes, styles, and materials that save you valuable time and tooling costs. Our plastic knobs are offered in single shot and Rogan’s soft touch 2-shot process. We offer a variety of standard colors with no extra charge including black, white, red, light grey, yellow and blue.

Rogan’s build-to-order plastic clamping knobs and plastic control knobs let you cost effectively, adapt the size, color, studs and inserts of our knobs to fit your need. We offer a variety of popular sizes, styles, and materials that save you valuable time and tooling costs. Our plastic knobs are offered in single shot and Rogan’s soft touch 2-shot process. We offer a variety of standard colors with no extra charge including black, white, red, light grey, yellow and blue.

Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number G-10-CSK
Product Name Clear Plastic Skirt Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Knurled; Numerical Scale; Skirted
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Powder Coated, Black - MP-06-100-50 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Powder Coat
Knob Material Metal
View Details
2 suppliers
Plastic Indicator Knob - INK - Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black; Insert: Brass
Features Indicator / Pointer
Knob Material Plastic
View Details
Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details