Rogan Corporation AXL Clamping Handle Series AXL-80

Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
AXL Clamping Handle Series - AXL-80 - Rogan Corporation
Northbrook, IL, USA
AXL Clamping Handle Series
AXL-80
AXL Clamping Handle Series AXL-80
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Handles and Pulls (industrial)
Product Number AXL-80
Product Name AXL Clamping Handle Series
Handle Type Adjustable
Colors / Finishes Available Various Colors
Features Revolving Handle; Grips
Handle Material Plastic
Material Description Thermoplastic w/ Brass Insert/Steel Stud
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Equipment Handle - RD2, RD4 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details
Camlocks - 2585238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
View Details