RB416.320 -- STAINLESS STEEL BAR
Roda Specialty Steel
Stainless Steel Bar
RB416.320
Description
Grade: 416 ACD
Description
Grade: 416 ACD
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
RB416.320 |
|
Product Name
|
Stainless Steel Bar |
|
Type
|
Stainless
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Magnesium; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form
Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish
Annealed; Enameled
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Type
Copper
Shape / Form
Foil
Thickness
0.0024 inch (0.0600 mm)
View Details
Type
LowMelting; Lead
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications
BuildingConstruction; Nuclear
View Details
Shape / Form
Round Bar or Rod Stock; Bar Stock
Specifications
316s31
Width / OD
0.9843 inch (25 mm)
View Details