RB316/L01.937 -- STAINLESS STEEL BAR
Roda Specialty Steel
Stainless Steel Bar
RB316/L01.937
Description
Grade: 316/L PLUS
Description
Grade: 316/L PLUS
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
RB316/L01.937 |
|
Product Name
|
Stainless Steel Bar |
|
Type
|
Stainless
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alloy; Miscellaneous Nonferrous Metal or Alloy
Features
Corrosion Resistant; Heat Resistant
Processing, Temper & Finish
Annealed; Enameled
View Details
Eagle Stainless Tube & Fabrication, Inc.
Type
Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form
Wire
Features
Specialty
View Details
Shape / Form
Bar Stock
Specifications
304s31
Width / OD
1.57 inch (40 mm)
View Details
High Performance Alloys, Inc.
Type
Stainless; Alloy
Shape / Form
Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features
Corrosion Resistant; Heat Resistant; Superalloy
View Details