FB304/L.253000 -- STAINLESS STEEL BAR
Roda Specialty Steel
Stainless Steel Bar
FB304/L.253000
Description
Grade: 304/L HRAP
Description
Grade: 304/L HRAP
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
FB304/L.253000 |
|
Product Name
|
Stainless Steel Bar |
|
Type
|
Stainless
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Nickel; Alloy
Features
Heat Resistant
Processing, Temper & Finish
Annealed; Enameled
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Type
Copper
Shape / Form
Foil
Thickness
0.0014 inch (0.0350 mm)
View Details
Type
LowMelting; Lead
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications
BuildingConstruction
View Details
Shape / Form
Bar Stock
Width / OD
0.3937 inch (10 mm)
Length
12.99 inch (330 mm)
View Details