RM3060 -- ARCHITECTURAL PULLS - NEOMETRIX
Rockwood Manufacturing Company
Architectural Pulls - NeoMetrix
RM3060
-
Rockwood Manufacturing Company
Suppliers
Architectural Pulls - NeoMetrix
RM3060
Supplier's Site
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
RM3060 |
|
Product Name
|
Architectural Pulls - NeoMetrix |
|
Handle Material
|
Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
3.35 inches (85 mm)
Tapered Handle Diameter
4.72 inches (120 mm)
View Details
Handle Material
Plastic
Material Description
Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter
0.3150 to 0.4724 inches (8 to 12 mm)
View Details
Colors / Finishes Available
Black
Material Description
Plastic
Height
1.57 inches (40 mm)
View Details