RM3035 -- ARCHITECTURAL PULLS - NEOMETRIX
Rockwood Manufacturing Company
Architectural Pulls - NeoMetrix
RM3035
-
Rockwood Manufacturing Company
Suppliers
Architectural Pulls - NeoMetrix
RM3035
Supplier's Site
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
RM3035 |
|
Product Name
|
Architectural Pulls - NeoMetrix |
|
Handle Material
|
Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
3.15 inches (80 mm)
Tapered Handle Diameter
3.94 inches (100 mm)
View Details
Colors / Finishes Available
Silver
Material Description
Stainless Steel
Height
1.57 inches (40 mm)
View Details
Colors / Finishes Available
Black Matte
Handle Material
Metal
Material Description
Aluminium Alloy
View Details
Handle Material
Plastic
Material Description
Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter
0.3150 to 0.4724 inches (8 to 12 mm)
View Details