Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
ROCKWOOD MANUFACTURING COMPANY
40 -- PUSH BARS
Rockwood Manufacturing Company
Push Bars
40
Description
Push Bars
Rockwood Manufacturing Company
Done
Description
Push Bars
Suppliers
Company
Product
Description
Supplier Links
Rockwood Manufacturing Company
Rockwood, PA, USA
Push Bars
40
Push Bars
40
Push Bars
Push Bars
Supplier's Site
Technical Specifications
Rockwood Manufacturing Company
Product Category
Handles and Pulls (industrial)
Product Number
40
Product Name
Push Bars
Handle Material
Metal
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
3" Between Centers of Mounting Holes, 0.625 X .285" Dia. Handles
A 9B45-A30
Specs
Handle Type
Oval Type Handle
Material Description
Brass
Height
1.28 inches (32.54 mm)
View Details
Keystone Electronics Corp.
Handles
8351
Specs
Mounting Type
Screw Holes, Front
View Details
2
suppliers
Hammond Manufacturing Company Inc.
Drawer Handles & Cabinet Handles
1427G2BK
Specs
Colors / Finishes Available
Black
Material Description
Steel
Height
0.9843 inches (25 mm)
View Details
2
suppliers
RS Components, Ltd.
Locking Handles
2701586
Specs
Features
Key Lock
View Details