Rochester Electronics Interface - Drivers, Receivers, Transceivers ZSPM9015TWG

Description
INTEGRATED DRIVER AND MOS
Datasheet
Description
INTEGRATED DRIVER AND MOS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ZSPM9015TWG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ZSPM9015TWG
Interface - Drivers, Receivers, Transceivers ZSPM9015TWG
INTEGRATED DRIVER AND MOS

INTEGRATED DRIVER AND MOS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ZSPM9015TWG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - SI3210-E-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details