Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ZL40124DCA ZL40124DCA

Description
Manufacturer: Zarlink Win Source Part Number: 940009-ZL40124DCA Series: * Features: Amplifier Circuit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Zarlink Win Source Part Number: 940009-ZL40124DCA Series: * Features: Amplifier Circuit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ZL40124DCA - 940009-ZL40124DCA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ZL40124DCA
940009-ZL40124DCA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ZL40124DCA 940009-ZL40124DCA
Manufacturer: Zarlink Win Source Part Number: 940009-ZL40124DCA Series: * Features: Amplifier Circuit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Zarlink
Win Source Part Number: 940009-ZL40124DCA
Series: *
Features: Amplifier Circuit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ZL40124DCA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ZL40124DCA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ZL40124DCA
OPERATIONAL AMPLIFIER

OPERATIONAL AMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Instrumentation Amplifier Chips
Product Number 940009-ZL40124DCA ZL40124DCA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ZL40124DCA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 1898720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
Operational Amplifier IC - 687-CLC415AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers