ZL40123DCE1 -- LINEAR - AMPLIFIERS - VIDEO AMPS AND MODULES
Rochester Electronics
Linear - Amplifiers - Video Amps and Modules
ZL40123DCE1
Description
ZARLINK VIDEO AMPLIFIER
-
Lingto Electronic Limited
Datasheet
Description
ZARLINK VIDEO AMPLIFIER
Datasheet
Suppliers
Linear - Amplifiers - Video Amps and Modules
ZL40123DCE1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Video Amplifier Chips |
|
Product Number
|
ZL40123DCE1 |
|
Product Name
|
Linear - Amplifiers - Video Amps and Modules |
|
Bandwidth
|
450 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Bandwidth
120 MHz
Source Current (IS)
5.3 milliamps
View Details
Renesas Electronics Corporation
Slew Rate
1770 V/µs
Supply Voltage (VS)
4.5 to 5.5 volts
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers