Rochester Electronics Embedded - Embedded - Microprocessors - Z0840008VSC Z0840008VSC

Description
Manufacturer: Zilog Win Source Part Number: 939912-Z0840008VSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 8MHz 44-PLCC (16.51x16.51) Core Processor: Z80 Speed: 8MHz Package: Tube Package: 44-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.51x16.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939912-Z0840008VSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 8MHz 44-PLCC (16.51x16.51) Core Processor: Z80 Speed: 8MHz Package: Tube Package: 44-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.51x16.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z0840008VSC - 939912-Z0840008VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z0840008VSC
939912-Z0840008VSC
Embedded - Embedded - Microprocessors - Z0840008VSC 939912-Z0840008VSC
Manufacturer: Zilog Win Source Part Number: 939912-Z0840008VSC Series: Z80 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z80 Microprocessor IC series 1 Core, 8-Bit 8MHz 44-PLCC (16.51x16.51) Core Processor: Z80 Speed: 8MHz Package: Tube Package: 44-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.51x16.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939912-Z0840008VSC
Series: Z80
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z80 Microprocessor IC series 1 Core, 8-Bit 8MHz 44-PLCC (16.51x16.51)
Core Processor: Z80
Speed: 8MHz
Package: Tube
Package: 44-LCC (J-Lead)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.51x16.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - Z0840008VSC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
Z0840008VSC
Embedded - Microprocessors Z0840008VSC
IC 8MHZ Z80 NMOS CPU 44-PLCC

IC 8MHZ Z80 NMOS CPU 44-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 939912-Z0840008VSC Z0840008VSC
Product Name Embedded - Embedded - Microprocessors - Z0840008VSC Embedded - Microprocessors
Package Type PLCC; Other; 44-PLCC (16.51x16.51)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - ET80960JT10016 - 918728-ET80960JT10016 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
AM1707 Sitara Processor - AM1707DZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Microprocessors - ATSAMA5D27C-LD1G-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1932-pin
PBGA
View Details