XR16L2552IJ -- INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
Rochester Electronics
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L2552IJ
Description
DUART WITH FIFO
-
Lingto Electronic Limited
Datasheet
Description
DUART WITH FIFO
Datasheet
Suppliers
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16L2552IJ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
XR16L2552IJ |
|
Product Name
|
Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details