Rochester Electronics Embedded - Embedded - Microprocessors - XPC850ZT66B XPC850ZT66B

Description
Manufacturer: Motorola Win Source Part Number: 904043-XPC850ZT66B Operating Temperature Range: 0°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: MPC8xx Speed: 66MHz Package: Bulk Package: 256-BGA Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 904043-XPC850ZT66B Operating Temperature Range: 0°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: MPC8xx Speed: 66MHz Package: Bulk Package: 256-BGA Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XPC850ZT66B - 904043-XPC850ZT66B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XPC850ZT66B
904043-XPC850ZT66B
Embedded - Embedded - Microprocessors - XPC850ZT66B 904043-XPC850ZT66B
Manufacturer: Motorola Win Source Part Number: 904043-XPC850ZT66B Operating Temperature Range: 0°C ~ 95°C (TA) Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23) Core Processor: MPC8xx Speed: 66MHz Package: Bulk Package: 256-BGA Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (23x23) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 904043-XPC850ZT66B
Operating Temperature Range: 0°C ~ 95°C (TA)
Features: MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Core Processor: MPC8xx
Speed: 66MHz
Package: Bulk
Package: 256-BGA
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (23x23)
ECCN: 5A991
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - XPC850ZT66B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XPC850ZT66B
Embedded - Microprocessors XPC850ZT66B
RISC MICROPROCESSOR, 32 BIT, POW

RISC MICROPROCESSOR, 32 BIT, POW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 904043-XPC850ZT66B XPC850ZT66B
Product Name Embedded - Embedded - Microprocessors - XPC850ZT66B Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC405GP-3BC200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
AM1808 Sitara Processor - AM1808EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Embedded - Embedded - Microprocessors - ATSAMA5D31A-CFU - 804540-ATSAMA5D31A-CFU - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.2V, 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers