Rochester Electronics Embedded - Embedded - Microprocessors - XOMAP3530BCBB XOMAP3530BCBB

Description
Manufacturer: Texas Instruments Win Source Part Number: 904035-XOMAP3530BCBB Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Tray Package: 515-VFBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 515-POP-FCBGA (12x12) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 168 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 904035-XOMAP3530BCBB Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Tray Package: 515-VFBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 515-POP-FCBGA (12x12) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 168 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XOMAP3530BCBB - 904035-XOMAP3530BCBB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XOMAP3530BCBB
904035-XOMAP3530BCBB
Embedded - Embedded - Microprocessors - XOMAP3530BCBB 904035-XOMAP3530BCBB
Manufacturer: Texas Instruments Win Source Part Number: 904035-XOMAP3530BCBB Series: OMAP-35xx Operating Temperature Range: 0°C ~ 90°C (TJ) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12) Core Processor: ARM® Cortex®-A8 Speed: 600MHz Package: Tray Package: 515-VFBGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 515-POP-FCBGA (12x12) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 168 HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 904035-XOMAP3530BCBB
Series: OMAP-35xx
Operating Temperature Range: 0°C ~ 90°C (TJ)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Core Processor: ARM® Cortex®-A8
Speed: 600MHz
Package: Tray
Package: 515-VFBGA, FCBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 515-POP-FCBGA (12x12)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 168
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - XOMAP3530BCBB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XOMAP3530BCBB
Embedded - Microprocessors XOMAP3530BCBB
IC MPU OMAP-35XX 600MHZ 515FCBGA

IC MPU OMAP-35XX 600MHZ 515FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 904035-XOMAP3530BCBB XOMAP3530BCBB
Product Name Embedded - Embedded - Microprocessors - XOMAP3530BCBB Embedded - Microprocessors
Package Type Other; 515-POP-FCBGA (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000PQRUTS - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
32-bit 233MHz Embedded Microprocessor MPU - 694-21281EB - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Data Bus 32-Bit
Supply Voltage 1.65
View Details
2 suppliers
Microprocessors - 150-SAM9X75D5MT-I/4TB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details