Rochester Electronics Embedded - Embedded - Microcontrollers - XMC4402F64K256BAXQMA1 XMC4402F64K256BAXQMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 904026-XMC4402F64K25 6BAXQMA1 Series: XMC4000 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH PG-LQFP-64-19 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LED, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3.13V ~ 3.63V Categories: Integrated Circuits (ICs) Case / Package: PG-LQFP-64-19 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 904026-XMC4402F64K25 6BAXQMA1 Series: XMC4000 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH PG-LQFP-64-19 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LED, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3.13V ~ 3.63V Categories: Integrated Circuits (ICs) Case / Package: PG-LQFP-64-19 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - XMC4402F64K256BAXQMA1 - 904026-XMC4402F64K256BAXQMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XMC4402F64K256BAXQMA1
904026-XMC4402F64K256BAXQMA1
Embedded - Embedded - Microcontrollers - XMC4402F64K256BAXQMA1 904026-XMC4402F64K256BAXQMA1
Manufacturer: Infineon Technologies Win Source Part Number: 904026-XMC4402F64K25 6BAXQMA1 Series: XMC4000 Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH PG-LQFP-64-19 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, LED, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 14x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 3.13V ~ 3.63V Categories: Integrated Circuits (ICs) Case / Package: PG-LQFP-64-19 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 904026-XMC4402F64K256BAXQMA1
Series: XMC4000
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH PG-LQFP-64-19
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Bulk
Package: 64-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, LED, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 3.13V ~ 3.63V
Categories: Integrated Circuits (ICs)
Case / Package: PG-LQFP-64-19
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - XMC4402F64K256BAXQMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
XMC4402F64K256BAXQMA1
Embedded - Microcontrollers XMC4402F64K256BAXQMA1
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 904026-XMC4402F64K256BAXQMA1 XMC4402F64K256BAXQMA1
Product Name Embedded - Embedded - Microcontrollers - XMC4402F64K256BAXQMA1 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers