Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-4FTG256C XC3S50AN-4FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939302-XC3S50AN-4FTG 256C Series: Spartan®-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 195 55296 1584 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 195 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939302-XC3S50AN-4FTG 256C Series: Spartan®-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 195 55296 1584 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 195 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-4FTG256C - 939302-XC3S50AN-4FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-4FTG256C
939302-XC3S50AN-4FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-4FTG256C 939302-XC3S50AN-4FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 939302-XC3S50AN-4FTG 256C Series: Spartan®-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 195 55296 1584 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 195 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939302-XC3S50AN-4FTG256C
Series: Spartan®-3AN
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 195 55296 1584 256-LBGA
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 195
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-4FTG256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC3S50AN-4FTG256C
Embedded - FPGAs (Field Programmable Gate Array) XC3S50AN-4FTG256C
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939302-XC3S50AN-4FTG256C XC3S50AN-4FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50AN-4FTG256C Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FTBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details