Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223244-XC3195A-4PC8
Operating Supply Voltage: 5 V
RAM Size: 11.6 kB
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3195A 4PC84C; XC3195A4PC84C;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 4
Number of Registers: 1320
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1223244-XC3195A-4PC84C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3195A-4PC84C |