Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212803-XC3195A-2PG1
Operating Supply Voltage: 5 V
RAM Size: 11.6 kB
Number of Pins: 175
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC3195A2PG175C;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 2
Number of Registers: 1320
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1212803-XC3195A-2PG175C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3195A-2PG175C |