Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229507-XC3190A-4PQ1
Operating Supply Voltage: 5 V
RAM Size: 7.8 kB
Number of Pins: 160
Categories: Custom Parts
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC3190A 4PQ160I; XC3190A4-PQ160I; XC3190A4PQ160I;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 4
Number of Registers: 928
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1229507-XC3190A-4PQ160I |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3190A-4PQ160I |