Rochester Electronics OEM Parts - OEM Parts (T - Z) - XC3190A-3PQ208C XC3190A-3PQ208C

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031377-XC3190A-3PQ2 08C Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 7.8 kB Number of Pins: 208 Categories: OEM Parts(T-Z) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3190A-3PQ208CXC319 0A3PQ208C; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 928
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031377-XC3190A-3PQ2 08C Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 7.8 kB Number of Pins: 208 Categories: OEM Parts(T-Z) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3190A-3PQ208CXC319 0A3PQ208C; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 928
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC3190A-3PQ208C - 1031377-XC3190A-3PQ208C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC3190A-3PQ208C
1031377-XC3190A-3PQ208C
OEM Parts - OEM Parts (T - Z) - XC3190A-3PQ208C 1031377-XC3190A-3PQ208C
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031377-XC3190A-3PQ2 08C Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 7.8 kB Number of Pins: 208 Categories: OEM Parts(T-Z) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3190A-3PQ208CXC319 0A3PQ208C; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 928

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031377-XC3190A-3PQ208C
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 7.8 kB
Number of Pins: 208
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC3190A-3PQ208CXC3190A3PQ208C;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 3
Number of Registers: 928

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1031377-XC3190A-3PQ208C
Product Name OEM Parts - OEM Parts (T - Z) - XC3190A-3PQ208C
Unlock Full Specs
to access all available technical data