Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028732-XC3130A-3PC4
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 2.7 kB
Number of Pins: 44
Number of Gates: 2000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3130A-3PC44CXC3130
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 3
Number of Registers: 360
Field Programmable Gate Array, 100 CLBs, 1500 Gates, 270MHz, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: XC3130A-3PC44C from Rochester Electronics is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 270MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3130A-3PC44C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1028732-XC3130A-3PC44C | 696-XC3130A-3PC44C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PC44C | 270MHz FPGA Programmable Logic Device |
| System Gates | 2000 | |
| Registers | 360 | |
| Package Type | PLCC; Other; PLCC | |
| Pins | 44 |